FM - 4880

Class 1 Fire Rating of Building Panels or Interior Finish Materials

active, Most Current
Organization: FM
Publication Date: 1 November 2022
Status: active
Page Count: 25
scope:

This standard applies to the fire performance requirements for a Class 1 fire rating of building panels or interior finish materials. These products shall be certified with specific height installation requirements and combustibility ratings.

Building panels or interior finish materials shall be certified for installations:

• with a maximum height restriction of 30 ft (9.1 m),

• with a maximum height restriction of 50 ft (15.2 m) or

• without height restrictions (i.e. unlimited height).

The combustibility of a core insulation or interior finish materials shall be identified as combustible or noncombustible.

Building panels or interior finish materials include, but are not limited to:

• insulated or non-insulated wall and/or ceiling panels with an inert or non-inert facer and combustible core or noncombustible core;

• doors manufactured with the same facers and core as wall panels included in the scope, used to access partition or enclosure assemblies made with wall panels included in the scope; and

• interior finish materials:

o thermoplastic panels

o thermoset panels, and

o coatings systems and exposed interior insulations.

Any component which may be used in the installation of a building panel or interior finish material such as fasteners, adhesives, sealants, flashing, substrates, or any other accessories, are considered part of the scope of the product and must be evaluated in conjunction with the product. At the discretion of the certification agency, any component that may affect the test performance must be included in the test sample construction.

This standard evaluates building panels or interior finish materials for an interior installation application only. For exterior installation applications, occupancies with limited smoke requirements (e.g. clean room or food storage), data processing centers, and cavity wall and rainscreen application, the certification requires successful examination in accordance with the following applicable standards:

• FM 4411- Examination Standard for Cavity Walls and Rainscreens.

• FM 4470 - Examination Standard for Single-Ply, Polymer-Modified Bitumen Sheet, Built-Up Roof (BUR) and Liquid Applied Roof Assemblies for use in Class 1 and Noncombustible Roof Deck Construction,

• FM 4471 - Examination Standard for Class 1 Panel Roofs

• FM 4881 - Examination Standard for Class 1 Exterior Wall Systems

• FM 4882 - Examination Standard for Class 1 Interior Wall and Ceiling Materials or Systems for Smoke Sensitive Occupancies

• FM 4884 - Examination Standard for Panels Used in Data Processing Center Hot and Cold Aisle Containment Systems

Building panels or interior finish materials, which meet the requirements of this standard, in and of themselves, would not create a need for automatic sprinklers.

The results of tests conducted under the controlled conditions required by this standard shall not be used to describe or appraise performance under actual fire conditions.

This standard shall not qualify exterior insulated finish systems (EIFS) or other exterior wall coating systems.

Purpose

This standard states testing and certification requirements for building panels or interior finish materials for use where a Class 1 fire rating is needed for wall and/or ceiling constructions.

Testing and certification criteria may include observation of test sample production, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.

Document History

4880
November 1, 2022
Class 1 Fire Rating of Building Panels or Interior Finish Materials
This standard applies to the fire performance requirements for a Class 1 fire rating of building panels or interior finish materials. These products shall be certified with specific height...
January 1, 2017
Evaluating the Fire Performance of Insulated Building Panel Assemblies and Interior Finish Materials
This standard sets the fire performance requirements for a Class 1 fire rating of building panel assemblies or interior finish materials with specific height installation requirements and...
October 1, 2015
Class 1 Fire Rating of Building Panels or Interior Finish Materials
This standard applies to the fire performance requirements for a Class 1 fire rating of building panels or interior finish materials. These products shall be FM Approved with specific height...
May 1, 2010
Class 1 Fire Rating of Insulated Wall or Wall and Roof/Ceiling Panels, Interior Finish Materials or Coatings, and Exterior Wall Systems
This standard sets the fire performance requirements for Class 1 fire rated insulated wall or wall and roof/ceiling panels, interior finish materials or coatings and exterior wall systems in wall or...
October 1, 2005
Class 1 Fire Rating of Insulated Wall or Wall and Roof/Ceiling Panels, Interior Finish Materials or Coatings, and Exterior Wall Systems
A description is not available for this item.
April 1, 2001
Evaluating A) Insulated Wall or Wall & Roof/Ceiling Assemblies B) Plastic Interior Finish Materials C) Plastic Exterior Building Panels D) Wall/Ceiling Coating Systems E) Interior or Exterior Finish Systems
A description is not available for this item.
April 1, 2001
Evaluating A) Insulated Wall or Wall & Roof/Ceiling Assemblies B) Plastic Interior Finish Materials C) Plastic Exterior Building Panels D) Wall/Ceiling Coating Systems E) Interior or Exterior Finish Systems
A description is not available for this item.

References

Advertisement