ASABE - S648-5.2

Agricultural Field Equipment Braking — Part 5: Requirements for the Interface between Towing Vehicle and Towed Vehicles

active, Most Current
Organization: ASABE
Publication Date: 1 December 2022
Status: active
Page Count: 16
scope:

This part of ANSI/ASABE S648 establishes the minimum requirements for interfacing the service brake system and parking brake system on towing agricultural field equipment with the service brake system and parking brake system on towed agricultural field equipment.

The requirements of this part of ANSI/ASABE S648 are applicable to dual line hydraulic and pneumatic systems but does not preclude the use of other equivalent systems.

These requirements and minimum performance criteria are directed to the operation and parking of agricultural field equipment having a maximum design ground speed greater than 6 km/h (3.7 mile/h).

Purpose

The purpose of this standard, when used in conjunction with ANSI/ASABE S648-1, is to define the requirements for interfacing towing vehicle service and parking brakes with towed vehicles with a service brake system, a parking brake system or both.

Document History

S648-5.2
December 1, 2022
Agricultural Field Equipment Braking — Part 5: Requirements for the Interface between Towing Vehicle and Towed Vehicles
This part of ANSI/ASABE S648 establishes the minimum requirements for interfacing the service brake system and parking brake system on towing agricultural field equipment with the service brake...
November 1, 2021
Agricultural Field Equipment Braking — Part 5: Requirements for the Interface between Towing Vehicle and Towed Vehicles
This part of ANSI/ASABE S648 establishes the minimum requirements for interfacing the service brake system and parking brake system on towing agricultural field equipment with the service brake...
March 1, 2020
Agricultural Field Equipment Braking — Part 5: Requirements for the Interface between Towing Vehicle and Towed Vehicles
This part of ANSI/ASABE S648 establishes the minimum requirements for interfacing the service brake system and parking brake system on towing agricultural field equipment with the service brake...

References

Advertisement