ISO 16028
Hydraulic Fluid Power - Flush-Face Type, Quick-action Couplings for Use at Pressures of 20 MPa (200 Bar) to 31, 5 MPa (315 Bar) - Specifications
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
March 1, 2023
Hydraulic fluid power — Dimensions and requirements of quick-action couplings, flush-face type
This document specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic quick-action couplings, flush-face type, for use at pressures of 10...
January 15, 2006
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications - AMENDMENT 1
This International Standard specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at...
ISO 16028
December 15, 1999
Hydraulic Fluid Power - Flush-Face Type, Quick-action Couplings for Use at Pressures of 20 MPa (200 Bar) to 31, 5 MPa (315 Bar) - Specifications
A description is not available for this item.