ISO 16028

Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications - AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2006
Status: active
Page Count: 6
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at pressures of 20MPa (200 bar) to 31,5 MPa (315 bar),

Couplings in accordance with this International Standard are not designed to connect or disconnect under pressure.

NOTE Couplings in accordance with this international Standard provide for automatic sealing of the fluid pressure on the upstream side and on the downstream side when the coupling is disconnected.

Document History

March 1, 2023
Hydraulic fluid power — Dimensions and requirements of quick-action couplings, flush-face type
This document specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic quick-action couplings, flush-face type, for use at pressures of 10...
ISO 16028
January 15, 2006
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications - AMENDMENT 1
This International Standard specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at...
December 15, 1999
Hydraulic Fluid Power - Flush-Face Type, Quick-action Couplings for Use at Pressures of 20 MPa (200 Bar) to 31, 5 MPa (315 Bar) - Specifications
A description is not available for this item.

References

Advertisement