ISO - 16028

Hydraulic fluid power — Dimensions and requirements of quick-action couplings, flush-face type

active, Most Current
Organization: ISO
Publication Date: 1 March 2023
Status: active
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic quick-action couplings, flush-face type, for use at pressures of 10 MPa (100 bar) to 31,5 MPa (315 bar), depending upon the coupling size.

Couplings in accordance with this document are not designed to connect or disconnect under pressure.

Couplings in accordance with this document provide for automatic sealing of the fluid pressure on the upstream side and on the downstream side when the coupling is disconnected.

Document History

16028
March 1, 2023
Hydraulic fluid power — Dimensions and requirements of quick-action couplings, flush-face type
This document specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic quick-action couplings, flush-face type, for use at pressures of 10...
January 15, 2006
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications - AMENDMENT 1
This International Standard specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at...
December 15, 1999
Hydraulic Fluid Power - Flush-Face Type, Quick-action Couplings for Use at Pressures of 20 MPa (200 Bar) to 31, 5 MPa (315 Bar) - Specifications
A description is not available for this item.

References

Advertisement