JSA - JIS G 3120

Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels

active, Most Current
Organization: JSA
Publication Date: 20 May 2022
Status: active
Page Count: 19
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies requirements for quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as steel plates) to be used for nuclear reactors and other pressure vessels.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements

ISO 9328-2 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 2 : Non-alloy and alloy steels with specified elevated temperature properties (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3120
May 20, 2022
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies requirements for quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as steel plates) to be used for nuclear...
March 20, 2018
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as steel plates) to be used for nuclear reactors and other...
March 20, 2014
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as "steel plates"), suited for thermal refining by...
April 20, 2009
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as "steel plates"), excellent especially in low...
May 20, 2003
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
A description is not available for this item.
March 1, 1987
Manganese-Molybdenum and Manganese-Molybdenum-Nickel Alloy Steel Plates Quenched and Tempered for Pressure Vessels
A description is not available for this item.
January 1, 1977
Manganese-Molybdenum and Manganese-Molybdenum- Nickel Alloy Steel Plates Quenched and Tempered for Pressure Vessels
A description is not available for this item.

References

Advertisement