JSA - JIS G 3120
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
| Organization: | JSA |
| Publication Date: | 20 March 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This Standard specifies quenched and tempered manganese-molybdenum
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9328-1: 2011 Steel fiat products for pressure purposes-Technical delivery conditions-Part 1: General requirements
ISO 9328-2: 2011 Steel fiat products for pressure purposes-Technical delivery conditions-Part 2: Non-alloy and alloy steels with specified elevated temperature properties (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History