JSA - JIS G 3120

Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 2014
Status: inactive
Page Count: 20
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as "steel plates"), suited for thermal refining by quenching and tempering, to be used for nuclear reactors and other pressure vessels.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 9328-1: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 1: General requirements

ISO 9328-2: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 2: Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

May 20, 2022
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies requirements for quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as steel plates) to be used for nuclear...
March 20, 2018
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as steel plates) to be used for nuclear reactors and other...
JIS G 3120
March 20, 2014
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as "steel plates"), suited for thermal refining by...
April 20, 2009
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
This Standard specifies quenched and tempered manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates (hereafter referred to as "steel plates"), excellent especially in low...
May 20, 2003
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates quenched and tempered for pressure vessels
A description is not available for this item.
March 1, 1987
Manganese-Molybdenum and Manganese-Molybdenum-Nickel Alloy Steel Plates Quenched and Tempered for Pressure Vessels
A description is not available for this item.
January 1, 1977
Manganese-Molybdenum and Manganese-Molybdenum- Nickel Alloy Steel Plates Quenched and Tempered for Pressure Vessels
A description is not available for this item.

References

Advertisement