ETSI - TS 103 833-1

Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services; (3GPPTM Release 16); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2022
Status: active
Page Count: 17
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for conformance test specifications for the SCC-AS Services as specified in ETSI TS 124 237 [1] and ETSI TS 124 292 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].

The supplier of a protocol implementation which is claimed to conform to ETSI TS 124 237 [1] and ETSI TS 124 292 [2] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

TS 103 833-1
December 1, 2022
Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services; (3GPPTM Release 16); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for conformance test specifications for the SCC-AS Services as specified in ETSI TS 124 237 [1] and...

References

Advertisement