ETSI - TS 103 833-3

Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services;(3GPP™ Release 16); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2022
Status: active
Page Count: 15
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the conformance test specification for the SCC-AS Services in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.2] and ETSI ETS 300 406 [i.3].

The test notation used in the ATS is TTCN-3 (see ETSI ES 201 873-1 [i.4]).

The following test specification and design considerations can be found in the body of the present document:

• the overall test suite structure;

• the testing architecture;

• the test methods and port definitions;

• the test configurations;

• TTCN styles and conventions;

• the partial PIXIT pro forma;

• the modules containing the TTCN-3 ATS.

Annex A provides the Partial Implementation Extra Information for Testing (PIXIT) pro forma.

Annex B provides the Abstract Test Suite (ATS) part of the ATS.

The current version of the present document contains modifications made based on findings during the validation of the test specification against live and recorded network traffic.

Document History

TS 103 833-3
December 1, 2022
Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services;(3GPP™ Release 16); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the conformance test specification for the SCC-AS...

References

Advertisement