ETSI - TS 103 833-2

Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services; (3GPP™ Release 16); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2022
Status: active
Page Count: 48
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP for conformance test specifications for the SCC-AS Services as specified in ETSI TS 124 237 [1] and ETSI TS 124 292 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [6].

Document History

TS 103 833-2
December 1, 2022
Core Network and Interoperability Testing (INT); Conformance Test Specifications for the SCC-AS Services; (3GPP™ Release 16); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP for conformance test specifications for the SCC-AS Services as specified in ETSI TS 124 237 [1] and ETSI TS 124 292...

References

Advertisement