CEI - EN 50411-3-6

Fibre management systems and protective housings to be used in optical fibre communication systems - Product specifications Part 3-6: Multi-mode mechanical fibre splice

active, Most Current
Organization: CEI
Publication Date: 1 December 2022
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which multimode mechanical splice needs to meet in order for it to be categorized as a European standard product.

Although, in this document, the product is qualified for EN IEC 60793-2-10 types A1-OM1, A1-OM2, A1-OM3, A1-OM4 and A1-OM5 multimode fibres, it can also be suitable for other fibre types with 125 μm cladding diameter.

Interoperability

The installed mechanical splice fits into optical fibre management system with optical splice cassettes or splice trays as defined in EN IEC 61756-1. This document specifies the following two physical interface dimensions:

- cross sectional profile with width, height or diameter (in millimetres);

- length (in millimetres).

Expected performance

In this document, the performance of the mechanical splice is given with identical fibres only as specified in Annex A. Losses associated with tolerances in fibre cladding diameter and core diameter mismatch are not taken into account. The measured attenuation is a function of the core concentricity, cladding non-circularity and alignment capability. The optical return loss performance is a function of the index matching gel and the fibre end face preparation

Operating environment

The tests selected combined with the severities and durations are representative of an outdoor enclosed environment category OP as defined in EN IEC 61753-1:2018, Table A.5. To ensure that the product can be used in outdoor closures, boxes or street cabinets for categories A, G or S (as defined in EN IEC 61753-1:2018, Tables A.13, A.14 and A.15) the specified lower temperature is extended to −40 °C and a water immersion requirement for temporary flooding conditions has been added.

Reliability

Whilst the anticipated service life expectancy of the product in this environment is at least 20 years, compliance with this specification does not guarantee the reliability of the product. This is expected to be predicted using a recognized reliability assessment programme.

Quality assurance

Compliance with this specification does not guarantee the manufacturing consistency of the product. This is expected to be maintained using a recognized quality assurance programme.

Document History

EN 50411-3-6
December 1, 2022
Fibre management systems and protective housings to be used in optical fibre communication systems - Product specifications Part 3-6: Multi-mode mechanical fibre splice
Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which multimode mechanical splice needs to meet in...
February 1, 2014
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications Part 3-6: Multimode mechanical fibre splice for use in an outdoor protected environment (Cat U)
Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a multimode mechanical splice will...

References

Advertisement