IEC - 60598-2-2 CMV

Luminaires – Part 2-2: Particular requirements – Recessed luminaires and recessed air-handling luminaires (Commented Version)

active, Most Current
Organization: IEC
Publication Date: 1 January 2023
Status: active
Page Count: 54
ICS Code (Lighting installation systems): 29.140.50
scope:

Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.

This part of IEC 60598 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed air-handling luminaires for use with a ventilation duct or ventilated space (plenum).

NOTE The expressions "ventilation" and "ventilated" in this document refer to forced ventilation.

Document History

60598-2-2 CMV
January 1, 2023
Luminaires – Part 2-2: Particular requirements – Recessed luminaires and recessed air-handling luminaires (Commented Version)
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the...

References

Advertisement