JSA - JIS C 6701
Generic specification and test methods of quartz crystal units
| Organization: | JSA |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This Standard specifies the methods of test and general requirements for quartz crystal units of assessed quality using either capability approval and/or qualification approval procedures.
NOTE 1 Where any discrepancies occur for any reason, documents may rank in the following order of precedence :
- the detail specifications;
- the sectional specification;
- the generic specification;
- any other international documents (e.g. IEC) to which reference is made.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60122-1 : 2002 Quartz crystal units of assessed quality - Part 1 : Generic specification + Amendment 1 : 2017 (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History