CEN - EN 12697-41
Bituminous mixtures - Test methods - Part 41: Resistance to de-icing fluids
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies a test method to determine the resistance of bituminous materials to de-icing fluids. The procedure determines the surface tensile strength of a specimen of asphalt which has been stored in de-icing fluid.
This document is primarily used as a test on asphalt to be laid on airfields, but it can be used for asphalt to be laid on roads or other paved areas.
Document History
EN 12697-41
January 1, 2023
Bituminous mixtures - Test methods - Part 41: Resistance to de-icing fluids
This document specifies a test method to determine the resistance of bituminous materials to de-icing fluids. The procedure determines the surface tensile strength of a specimen of asphalt which has...
December 1, 2013
Bituminous mixtures - Test methods for hot mix asphalt - Part 41: Resistance to de-icing fluids
A description is not available for this item.
June 1, 2005
Bituminous mixtures Test methods for hot mix asphalt Part 41: Resistance to de-icing fluids
A description is not available for this item.