CSA - C22.2 NO. 227.2.1-19
Liquid-tight flexible nonmetallic conduit
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical Code (NEC), the CE Code, Part 1, and the Mexican Electrical Code, NOM-001-SEDE. The values in parentheses are metric trade designators of conduit.
Conduit covered by this Standard is intended for use in wet, dry, or oily locations at a maximum of 60°C (140°F), unless otherwise marked. (See Section 6.)
Fittings for liquid-tight flexible nonmetallic conduit are covered in UL 514B, CSA C22.2 No. 18.3, or NMX-J-017-ANCE.
Document History