CSA - C22.2 NO. 227.2.1:19

Liquid-tight flexible nonmetallic conduit

active, Most Current
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 56
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical Code (NEC), the CE Code, Part 1, and the Mexican Electrical Code, NOM-001-SEDE. The values in parentheses are metric trade designators of conduit.

Conduit covered by this Standard is intended for use in wet, dry, or oily locations at a maximum of 60°C (140°F), unless otherwise marked. (See Section 6.)

Fittings for liquid-tight flexible nonmetallic conduit are covered in UL 514B, CSA C22.2 No. 18.3, or NMX-J-017-ANCE.

Document History

C22.2 NO. 227.2.1:19
January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2014
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
Liquid-Tight Flexible Nonmetallic Conduit
Preface This is the common CSA and UL standard for Liquid-Tight Flexible Nonmetallic Conduit. It is the first edition of CSA C22.2 No. 227.2.1 and the fourth edition of UL 1660. The requirements of...
February 1, 2006
Liquid-Tight Flexible Nonmetallic Conduit
A description is not available for this item.
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....

References

Advertisement