CSA - C22.2 NO. 227.2.1-04

Liquid-Tight Flexible Nonmetallic Conduit

inactive
Organization: CSA
Publication Date: 1 February 2004
Status: inactive
Page Count: 72
scope:

These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical Code (NEC) and the Canadian Electrical Code (CEC), Part 1. The values in parentheses are metric trade designators of conduit.

Conduit covered by this Standard is intended for use in wet, dry, or oily locations at a maximum of 60°C (140°F), unless otherwise marked. (See Clause 6.)

Fittings for liquid-tight flexible nonmetallic conduit are covered in UL 514B or CSA C22.2 No. 18.3.

Document History

January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2019
Liquid-tight flexible nonmetallic conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
January 1, 2014
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
Liquid-Tight Flexible Nonmetallic Conduit
Preface This is the common CSA and UL standard for Liquid-Tight Flexible Nonmetallic Conduit. It is the first edition of CSA C22.2 No. 227.2.1 and the fourth edition of UL 1660. The requirements of...
February 1, 2006
Liquid-Tight Flexible Nonmetallic Conduit
A description is not available for this item.
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
C22.2 NO. 227.2.1-04
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....
February 1, 2004
Liquid-Tight Flexible Nonmetallic Conduit
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions....

References

Advertisement