CEN - EN ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
| Organization: | CEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
- Method A50 using a force of 10 N and a heating rate of 50 °C/h;
- Method B50 using a force of 50 N and a heating rate of 50 °C/h;
- Method A120 using a force of 10 N and a heating rate of 120 °C/h;
- Method B120 using a force of 50 N and a heating rate of 120 °C/h.
The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History