CEN - EN ISO 306

Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)

inactive
Organization: CEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20

Document History

November 1, 2022
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: — Method A50 using a force of 10 N and a heating rate of 50 °C/h; —...
November 1, 2013
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - method A50 using a force of 10 N and a heating rate of...
EN ISO 306
July 1, 2004
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
A description is not available for this item.
December 1, 1996
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
A description is not available for this item.

References

Advertisement