CEN - EN ISO 306
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
inactive
| Organization: | CEN |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Plastics): | 83.080 |
Document History
November 1, 2022
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
— Method A50 using a force of 10 N and a heating rate of 50 °C/h;
—...
November 1, 2013
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
- method A50 using a force of 10 N and a heating rate of...
July 1, 2004
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
A description is not available for this item.
EN ISO 306
December 1, 1996
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
A description is not available for this item.