ASD-STAN - PREN 2997-004

Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 004: Jam-Nut Mounted Receptacle Product Standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 January 2023
Status: active
Page Count: 12
scope:

This document specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.

It is applicable to the class specified in Table 4.

For contacts, filler plugs, and rear accessories associated with this receptacle, see EN 2997-002. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and o-rings, see EN 2997-012 and EN 2997-013 respectively.

Document History

PREN 2997-004
January 1, 2023
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 004: Jam-Nut Mounted Receptacle Product Standard
This document specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It is applicable to the class specified in Table...
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 004: Jam-Nut Mounted Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees Celsius Continuous, 200 Degrees Celsius Continuous, 260 Degrees Celsius Peak and Fire Resistant Part 004- Jam- Nut Mounted Receptacle Product Standard
A description is not available for this item.

References

Advertisement