ISO - 11992-2
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 2: Application layer for brakes and running gear
| Organization: | ISO |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS), vehicle dynamics control systems (VDC), and running gears equipment, to ensure the interchange of digital information between road vehicles with a maximum authorized total mass greater than 3 500 kg and their towed vehicles, including communication between towed vehicles.
Conformance and interoperability test plans are not part of this document.
Document History