ISO 11992-2

Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2003
Status: inactive
Page Count: 48
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and for running gear equipment (i.e. systems for steering, suspension and tyres), to ensure the interchange of digital information between road vehicles with a maximum authorized total mass greater than 3 500 kg, and their towed vehicles, including communication between towed vehicles.

The objective of the data structure is to optimize the use of the interface, while preserving a sufficient reserve capacity for future expansion.

Document History

March 1, 2023
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 2: Application layer for brakes and running gear
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS),...
May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including anti-lock braking systems (ABS) and vehicle dynamics control systems (VDC), as...
September 15, 2007
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 2: Application layer for brakes and running gear AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
ISO 11992-2
April 15, 2003
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 2: Application layer for brakes and running gear
This part of ISO 11992 specifies the parameters and messages for electronically controlled braking systems, including ABS (anti-lock braking systems) and for running gear equipment (i.e. systems for...
April 1, 1998
Road Vehicles - Electrical Connections between Towing and Towed Vehicles - Interchange of Digital Information - Part 2: Application Layer for Braking Equipment
A description is not available for this item.

References

Advertisement