ISO - 4548-14

Methods of test for full-flow lubricating oil filters for internal combustion engines — Part 14: Hydraulic pulse durability for composite filter housings

active, Most Current
Organization: ISO
Publication Date: 1 March 2023
Status: active
Page Count: 14
ICS Code (Internal combustion engines): 27.020
scope:

This document specifies the hydraulic pulse durability test for composite filter housings. This method tests the ability of full-flow lubricating oil filters manufactured with composite pressure vessel materials for internal combustion engines to withstand an internal pressure surge and cyclic internal pressure variations experienced in the application at specified operating temperatures.

These tests are intended for application to spin-on type filters and detachable filters with disposable elements constructed of composite or temperature-sensitive materials.

Document History

4548-14
March 1, 2023
Methods of test for full-flow lubricating oil filters for internal combustion engines — Part 14: Hydraulic pulse durability for composite filter housings
This document specifies the hydraulic pulse durability test for composite filter housings. This method tests the ability of full-flow lubricating oil filters manufactured with composite pressure...
February 15, 2016
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 14: Cold start simulation and hydraulic pulse durability for composite filter housings
This part of ISO 4548 specifies a method of testing the ability of full-flow lubricating oil filters manufactured with composite pressure vessel materials for internal combustion engines to withstand...

References

Advertisement