ISO - 11992-4

Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 4: Diagnostic communication

active, Most Current
Organization: ISO
Publication Date: 1 April 2023
Status: active
Page Count: 38
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document specifies diagnostic application requirements and OSI-layer related communication profiles to ensure the interchange of digital information between towing and towed vehicles with a maximum authorized total mass greater than 3 500 kg.

The conformance and interoperability test plans are not part of this document.

Document History

11992-4
April 1, 2023
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 4: Diagnostic communication
This document specifies diagnostic application requirements and OSI-layer related communication profiles to ensure the interchange of digital information between towing and towed vehicles with a...
May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostic communication
This part of ISO 11992 specifies the diagnostic communication over a CAN between the towing and towed vehicle(s) of a commercial vehicle and its trailer(s), according to ISO 11992-2 or ISO 11992-3,...
May 15, 2006
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 4: Diagnostics TECHNICAL CORRIGENDUM 1
A description is not available for this item.
July 15, 2005
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics
This part of ISO 11992 specifies the data communication for diagnostic purposes on a serial data link between a road vehicle and its towed vehicle(s). This part of ISO 11992 is applicable to road...

References

Advertisement