ISO 11992-4
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2005 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 11992 specifies the data communication for diagnostic purposes on a serial data link between a road vehicle and its towed vehicle(s).
This part of ISO 11992 is applicable to road vehicles of a maximum authorized total mass greater than 3 500 kg.
Document History
April 1, 2023
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 4: Diagnostic communication
This document specifies diagnostic application requirements and OSI-layer related communication profiles to ensure the interchange of digital information between towing and towed vehicles with a...
May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostic communication
This part of ISO 11992 specifies the diagnostic communication over a CAN between the towing and towed vehicle(s) of a commercial vehicle and its trailer(s), according to ISO 11992-2 or ISO 11992-3,...
May 15, 2006
Road vehicles — Interchange of digital information on electrical connections between towing and towed vehicles — Part 4: Diagnostics TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 11992-4
July 15, 2005
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics
This part of ISO 11992 specifies the data communication for diagnostic purposes on a serial data link between a road vehicle and its towed vehicle(s).
This part of ISO 11992 is applicable to road...