CEI - EN IEC 61755-2-2

Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres Part 2-2: Connection parameters of dispersion unshifted physically contacting fibres - Angled

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL) performance in a randomly mated pair of angled polished physically contacting (APC) fibres. The model uses a Gaussian distribution of light intensity over the specified mode field diameter (MFD) for determination of attenuation performance grades, based on MFD mismatch and the amount of lateral and angular fibre core offsets. Attenuation and RL performance grades are defined in IEC 61755-1.

Document History

EN IEC 61755-2-2
March 1, 2023
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres Part 2-2: Connection parameters of dispersion unshifted physically contacting fibres - Angled
This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
May 1, 2007
Fibre optic connector optical interfaces - Part 2-2: Optical interface standard single mode angled physically contacting fibres
Questa Norma definisce un insieme di condizioni che devono essere mantenute al fine di soddisfare le prescrizioni sui limiti di attenuazione e perdita di ritorno di coppie di fibre ottiche connesse...

References

Advertisement