CEI - EN IEC 62604-2

Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality Part 2: Guidelines for the use

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 36
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 62604 applies to duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in mobile phone systems compliant with CDMA systems such as N-CDMA in second generation mobile telecommunication systems (2G), W-CDMA / UMTS (3G) or LTE (4G).

These guidelines draw attention to some fundamental questions about the theory of SAW and BAW duplexers and how to use them, which will be considered by the user before he places an order for SAW and BAW duplexers for a new application. Such a procedure will be the user's insurance against unsatisfactory performance. Because SAW and BAW duplexers have very similar performance for the usage, it is useful and convenient for users that both duplexers are described in one standard.

Document History

EN IEC 62604-2
March 1, 2023
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality Part 2: Guidelines for the use
This part of IEC 62604 applies to duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in...
June 1, 2018
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality Part 2: Guidelines for the use
This part of IEC 62604 concerns duplexers which can separate receiving signals from transmitting signals and are key components for two-way radio communications, and which are generally used in...
November 1, 2012
Surface Acoustic Wave (SAW) and Bulk Acoustic Wave (BAW) duplexers Part 2: Guide for use
This part of IEC 62604 concerns the duplexers, which can separate receiving signal from transmitting signal and are key components for two-way radio communications. They are generally used in mobile...

References

Advertisement