CEI - EN IEC 62271-100/AC

High-voltage switchgear and controlgear Part 100: Alternating current circuit-breakers

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 6
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

EN IEC 62271-100/AC
March 1, 2023
High-voltage switchgear and controlgear Part 100: Alternating current circuit-breakers
A description is not available for this item.
December 1, 2022
High-voltage switchgear and controlgear Part 100: Alternating current circuit-breakers
A description is not available for this item.
May 1, 2022
High-voltage switchgear and controlgear Part 100: Alternating current circuit-breakers
This part of IEC 62271 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages...
June 1, 2018
High-voltage switchgear and controlgear Part 100: Alternatingcurrent circuit-breakers
A description is not available for this item.
January 1, 2018
High-voltage switchgear and controlgear Part 100: Alternatingcurrent circuit-breakers
Add, after the third existing paragraph, the following paragraph: This standard only covers direct testing
August 1, 2014
High-voltage switchgear and controlgear Part 100: Alternating-current circuit-breakers
A description is not available for this item.
May 1, 2013
High-voltage switchgear and controlgear Part 100: Alternating-current circuit-breakers
Replace, in the existing Note 1, "non-simu0ltaneity" by "non-simultaneity". Replace the existing eighth paragraph by the following new paragraph: This standard does not cover self-tripping...
April 1, 2013
High-voltage switchgear and controlgear Part 100: Alternatingcurrent circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
September 1, 2010
High-voltage switchgear and controlgear - Part 100: Alternating current circuit-breakers
La presente Norma si applica agli interruttori a corrente alternata, progettati per installazione all’interno o all’esterno e per funzionamento a frequenza di 50 Hz e 60 Hz in sistemi a tensione...
February 1, 2007
Apparecchiatura ad alta tensione - Parte 100: Interruttori a corrente alternata ad alta tensione
La presente Variante aggiorna e completa la Norma base per quanto riguarda gli interruttori con tensione nominale da 1 kV a 100 kV, limiti esclusi. A tale scopo sono stati principalmente modificati...
Advertisement