IPC - TM-650 2.4.17.1C

Propagation Tear Strength, Flexible Insulating Material

active, Most Current
Organization: IPC
Publication Date: 1 June 2022
Status: active
Page Count: 2
scope:

This method covers the determination of the force necessary to propagate a tear in flexible insulating materials that range between the thicknesses of approx.12 μm to 100 μm [approx. 0.0005 in to 0.004 in]. This test method is based on ASTM D 1938.

Document History

TM-650 2.4.17.1C
June 1, 2022
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials that range between the thicknesses of approx.12 μm to 100 μm [approx. 0.0005 in to...
January 1, 2013
Propagation Tear Strength, Flexible Insulating Material
A description is not available for this item.
December 1, 1982
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials. It is based on ASTM D 1938-67 (1978).

References

Advertisement