IPC - TM-650 2.4.17.1A

Propagation Tear Strength, Flexible Insulating Material

inactive
Organization: IPC
Publication Date: 1 December 1982
Status: inactive
Page Count: 2
scope:

This method covers the determination of the force necessary to propagate a tear in flexible insulating materials. It is based on ASTM D 1938-67 (1978).

Document History

June 1, 2022
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials that range between the thicknesses of approx.12 μm to 100 μm [approx. 0.0005 in to...
January 1, 2013
Propagation Tear Strength, Flexible Insulating Material
A description is not available for this item.
TM-650 2.4.17.1A
December 1, 1982
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials. It is based on ASTM D 1938-67 (1978).

References

Advertisement