IPC - TM-650 2.4.17.1B
Propagation Tear Strength, Flexible Insulating Material
inactive
| Organization: | IPC |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 2 |
Document History
June 1, 2022
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials that range between the thicknesses of approx.12 μm to 100 μm [approx. 0.0005 in to...
TM-650 2.4.17.1B
January 1, 2013
Propagation Tear Strength, Flexible Insulating Material
A description is not available for this item.
December 1, 1982
Propagation Tear Strength, Flexible Insulating Material
This method covers the determination of the force necessary to propagate a tear in flexible insulating materials. It is based on ASTM D 1938-67 (1978).