NEN-EN 1888-3
Child care articles - Wheeled child conveyances - Part 3: Pushchairs for heavier children intended for sport activities
| Organization: | NEN |
| Publication Date: | 1 May 2023 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This document specifies the safety requirements of pushchairs when used for running/jogging or skating (excluding ice skating), intended for the transport of one or two children up to 15 or 22 kg each.
Pushchairs intended to transport the carer while pushing are excluded.
This document applies in conjunction with and in addition to the European standards EN 1888-1:2018+A1:2022 or EN 1888-2:2018+A1:2022 and it cannot be used separately.
If the product has several functions or can be converted into another function, the relevant European standards apply to it.
Document History