CEI - EN IEC 62228-6

Integrated circuit - EMC evaluation of transceivers Part 6: PSI5 transceivers

active, Most Current
Organization: CEI
Publication Date: 1 April 2023
Status: active
Page Count: 58
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62228 specifies test and measurement methods for EMC evaluation of peripheral sensor interface 5 (PSI5) transceiver integrated circuits (ICs) under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for PSI5 satellite ICs (e.g. sensors) and ICs with embedded PSI5 transceivers (e.g. PSI5 electronic control unit IC). The document covers

• the emission of RF disturbances,

• the immunity against RF disturbances,

• the immunity against impulses, and

• the immunity against electrostatic discharges (ESD).

Document History

EN IEC 62228-6
April 1, 2023
Integrated circuit - EMC evaluation of transceivers Part 6: PSI5 transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of peripheral sensor interface 5 (PSI5) transceiver integrated circuits (ICs) under network condition. It defines test...

References

Advertisement