NR/L3/OPS/045/3.31 ISSUE 3
National Operating Procedure (NOP) 3.31: Permissive Working
| Organization: | NR |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 9 |
scope:
This procedure covers all non-passenger permissive signalled moves and all permissive platform signalled moves including:
• Goods Lines / Loops;
• Reception / Arrival Lines (Network Rail Infrastructure);
• contingency arrangements;
• attaching and detaching to / from passenger trains (including where one portion is Empty Coaching Stock (ECS));
• platform sharing (PP-S);
• terminal stations;
• Permissive Platform (PP);
• Permissive Platform Contingency purposes (PP-C); and
• Permissive Platform Attaching / Detaching movements (PP-A).
This procedure does not cover:
• attaching / detaching to / from ECS trains (shunting with the authority of a ground position signal);
• locomotives either changing ends or being changed; and
• assistance to failed trains.
NOTE: For guidance on permissive working see RIS-0744-CCS.
PURPOSE
This procedure sets out the requirements for signalling two trains when the second is signalled onto a running line which is already occupied.
The procedure:
a) controls the risk so far as reasonably practicable of train collisions when signalled in accordance with the permissive working arrangements;
b) allows permissive working to be conducted in a safe manner and with an assessment of all the factors that might affect a driver's ability to perform this manoeuvre satisfactorily; and
c) allows for the decision to be made as to whether to continue with the current permissive working arrangements or alternatively as to whether permissive working at that location is no longer required.
During significant service disruption permissive platform workings allow:
a) increased line capacity;
NOTE: e.g. by attaching two trains together.
b) passengers to make alternative travel arrangements;
c) passengers to use the station's facilities;
d) clearance of heavily delayed trains to be expedited; and
e) reduction in the risk of passengers self-evacuating.
Document History