IEEE C37.118.1
Synchrophasor Measurements for Power Systems
| Organization: | IEEE |
| Publication Date: | 7 December 2011 |
| Status: | active |
| Page Count: | 61 |
scope:
This standard is for synchronized phasor measurement systems in power systems. It defines a synchronized phasor (synchrophasor), frequency, and rate of change of frequency (ROCOF) measurements. It describes time tag and synchronization requirements for measurement of all three of these quantities. It specifies methods for evaluating these measurements and requirements for compliance with the standard under both static and dynamic conditions. It defines a phasor measurement unit (PMU), which can be a stand-alone physical unit or a functional unit within another physical unit. This standard does not specify hardware, software, or a method for computing phasors, frequency, or ROCOF.
Purpose
This standard defines synchronized phasor and frequency measurements in substations along with methods and requirements for measurement verification. Measurements compliant with the standard and taken at various locations in the power system can be readily and accurately combined for power system analysis and operations. Time tag and other essential associations are also described to facilitate communication and reliable data application. Communication and recording of phasor measurements are covered in other standards, such as the companion standard IEEE Std C37.118.2™-2011 [B9].1
1 The numbers in brackets correspond to those of the bibliography in Annex A.
Document History