IEEE C37.118.2

Synchrophasor Data Transfer for Power Systems

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 December 2011
Status: active
Page Count: 53
scope:

This standard defines a method for exchange of synchronized phasor measurement data between power system equipment. It specifies messaging including types, use, contents, and data formats for real-time communication between phasor measurement units (PMU), phasor data concentrators (PDC), and other applications.

Purpose

The purpose for this standard is to facilitate data exchange among measurement, data collection, and application equipment. It provides a defined, open access method for all vendors to use to facilitate development and use of synchrophasors. It is a simple and direct method of data transmission and accretion within a phasor measurement system, which may be used directly or with other communication protocols. This method was initially established by IEEE Std C37.118™-2005 [B6].1

1 The numbers in brackets correspond to those of the bibliography in Annex A.

Document History

December 1, 2023
Draft Std for IEEE Standard for Synchrophasor Data Transfer for Power Systems
This standard defines a method for exchange of synchronized phasor measurement data between power system equipment. It specifies messaging including types, use, contents, and data formats for...
IEEE C37.118.2
December 7, 2011
Synchrophasor Data Transfer for Power Systems
This standard defines a method for exchange of synchronized phasor measurement data between power system equipment. It specifies messaging including types, use, contents, and data formats for...

References

Advertisement