NEMA - C82.16

Light-Emitting Diode Drivers—Methods of Measurement

active, Most Current
Organization: NEMA
Publication Date: 1 January 2023
Status: active
Page Count: 57
scope:

This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway lighting, and similar applications. The scope includes LED drivers that may have these characteristics:

a. Input supply voltage up to 600 VDC or 600 VAC (60 or 50/60 Hz)

b. Output open-circuit voltage of 600 V or less

c. Constant-current or constant-voltage direct current (DC) output

d. Fixed, pulse-width modulation (PWM), or programmable (tunable or dimmable) output power

e. External (standalone) or internal (enclosed in luminaire)

Purpose

This standard complements other standards and specifications that set performance limits, such as NEMA SSL 1, and provides testing methods.

Document History

C82.16
January 1, 2023
Light-Emitting Diode Drivers—Methods of Measurement
This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway...
January 1, 2022
Light-Emitting Diode Drivers—Methods of Measurement
This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway...
January 1, 2020
Light-Emitting Diode Drivers — Methods of Measurement
This Standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway...
January 1, 2015
Light-Emitting Diode Drivers— Methods of Measurement Secretariat: National
This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers. The scope includes, but is not limited to, LED drivers with these...

References

Advertisement