ASD-STAN - PREN 6024

Aerospace series — Screw, 100° countersunk reduced head offset cruciform recess, close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/315 °C — Inch series

active, Most Current
Organization: ASD-STAN
Publication Date: 1 June 2023
Status: active
Page Count: 11
scope:

This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated, classification 1 100 MPa1/315 °C2, inch series, for aerospace applications.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

PREN 6024
June 1, 2023
Aerospace series — Screw, 100° countersunk reduced head offset cruciform recess, close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/315 °C — Inch series
This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated,...
October 31, 1995
Aerospace Series Screws, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.
November 29, 1991
Aerospace Series Bolts, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread, Titanium Alloy, Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.

References

Advertisement