ASD-STAN PREN 6024

Aerospace Series Screws, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees C Inch Series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 31 October 1995
Status: active
Page Count: 7

Document History

June 1, 2023
Aerospace series — Screw, 100° countersunk reduced head offset cruciform recess, close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/315 °C — Inch series
This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated,...
ASD-STAN PREN 6024
October 31, 1995
Aerospace Series Screws, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.
November 29, 1991
Aerospace Series Bolts, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread, Titanium Alloy, Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.
Advertisement