ASD-STAN - PREN 6024
Aerospace Series Bolts, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread, Titanium Alloy, Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
inactive
| Organization: | ASD-STAN |
| Publication Date: | 29 November 1991 |
| Status: | inactive |
| Page Count: | 10 |
Document History
June 1, 2023
Aerospace series — Screw, 100° countersunk reduced head offset cruciform recess, close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/315 °C — Inch series
This document specifies the characteristics for screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated,...
October 31, 1995
Aerospace Series Screws, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.
PREN 6024
November 29, 1991
Aerospace Series Bolts, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread, Titanium Alloy, Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C Inch Series
A description is not available for this item.