CEI - EN IEC 60034-18-1

Rotating electrical machines Part 18-1: Functional evaluation of insulation systems - General guidelines

active, Most Current
Organization: CEI
Publication Date: 1 May 2023
Status: active
Page Count: 28
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 deals with the general guidelines for functional evaluation of electrical insulation systems, used or proposed to be used in rotating electrical machines within the scope of IEC 60034-1, in order to qualify them.

Document History

EN IEC 60034-18-1
May 1, 2023
Rotating electrical machines Part 18-1: Functional evaluation of insulation systems - General guidelines
This part of IEC 60034 deals with the general guidelines for functional evaluation of electrical insulation systems, used or proposed to be used in rotating electrical machines within the scope of...
July 1, 2011
Rotating electrical machines - Part 18-1: Functional evaluation of insulation systems - General guidelines
La presente Norma fornisce linee guida generali per la valutazione funzionale dei sistemi di isolamento delle macchine elettriche rotanti e prende in considerazione aspetti legati sia, separatamente,...
December 1, 1997
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 1: General guidelines
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60034-18-1:2011-07 (CEI 2-25), tuttavia rimane applicabile fino al 1-05-2013.
September 1, 1996
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 1: General guidelines
Descrive le procedure per la valutazione funzionale dei sistemi ad isolamento elettrico usati o proposti per essere utilizzati nelle macchine elettriche rotanti secondo quanto indicato nella...

References

Advertisement