ISO - DIS 4379
Plain bearings — Copper alloy bushes
pending
| Organization: | ISO |
| Publication Date: | 19 June 2023 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies dimensions and tolerances for cylindrical and flanged bushes with inside diameter, d1, in the range 6 mm to 200 mm.
It applies to solid mono‑metal copper alloy bushes to be used as plain bearings with and without oil holes and oil grooves.
Document History
DIS 4379
June 19, 2023
Plain bearings — Copper alloy bushes
This document specifies dimensions and tolerances for cylindrical and flanged bushes with inside diameter, d1, in the range 6 mm to 200 mm.
It applies to solid mono‑metal copper alloy bushes to be...
October 1, 2018
Plain bearings - Copper alloy bushes
This document specifies dimensions and tolerances for cylindrical and flanged bushes with internal diameter, d1, in the range 6 mm to 200 mm.
It applies to solid mono‑metal copper alloy bushes to be...
January 1, 1993
Plain Bearings - Copper Alloy Bushes(Corrected and Reprinted - 1995)
A description is not available for this item.