ISO 4379

Plain Bearings - Copper Alloy Bushes(Corrected and Reprinted - 1995)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 10
ICS Code (Plain bearings): 21.100.10

Document History

June 19, 2023
Plain bearings — Copper alloy bushes
This document specifies dimensions and tolerances for cylindrical and flanged bushes with inside diameter, d1, in the range 6 mm to 200 mm. It applies to solid mono‑metal copper alloy bushes to be...
October 1, 2018
Plain bearings - Copper alloy bushes
This document specifies dimensions and tolerances for cylindrical and flanged bushes with internal diameter, d1, in the range 6 mm to 200 mm. It applies to solid mono‑metal copper alloy bushes to be...
ISO 4379
January 1, 1993
Plain Bearings - Copper Alloy Bushes(Corrected and Reprinted - 1995)
A description is not available for this item.

References

Advertisement