GMW16601
Grease, Mineral Oil and Lithium Soap Thickener
| Organization: | GMW |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification defines grease composed of mineral oil and lithium soap thickener and having consistency of one, two or three (1, 2 or 3).
Symbols.
Not applicable.
Applicability.
Grease defined by this specification may be used on wheel bearings and/or chassis components (including ball joints, steering pivots, and universal joints).
Remarks.
Suitability with plastics and elastomers must be verified. This grease is not suitable for use with elastomers made from buna, butyl, ethylene propylene diene monomer (M-class) (EPDM), or natural rubber.
Document History