GMW16601

Grease, Mineral Oil and Lithium Soap Thickener

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 5
scope:

Material Description. This specification defines grease composed of mineral oil and lithium soap thickener and having consistency of one, two or three (1, 2 or 3). 

Symbols. Not applicable. 

Typical Applications. Grease defined by this specification may be used on wheel bearings and/or chassis components (including ball joints, steering pivots, and universal joints).

Remarks. Suitability with plastics and elastomers must be verified. This grease is not suitable for use with elastomers made from buna, butyl, ethylene propylene diene monomer (M-class) (EPDM), or natural rubber.

Document History

July 1, 2023
Grease, Mineral Oil and Lithium Soap Thickener
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2020
Grease, Mineral Oil and Lithium Soap Thickener
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2017
Grease, Mineral Oil and Lithium Soap Thickener
Material Description. This specification defines grease composed of mineral oil and lithium soap thickener and having consistency of one, two or three (1, 2 or 3). Symbols. Not applicable....
GMW16601
October 1, 2011
Grease, Mineral Oil and Lithium Soap Thickener
Material Description. This specification defines grease composed of mineral oil and lithium soap thickener and having consistency of one, two or three (1, 2 or 3).  Symbols. Not applicable. ...
October 1, 2011
Grease, Mineral Oil and Lithium Soap Thickener
Material Description. This specification defines grease composed of mineral oil and lithium soap thickener and having consistency of one, two or three (1, 2 or 3). Symbols. Not applicable. Typical...

References

Advertisement