IEEE - PC57.12.24/D12

Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 600 V and Below

pending
Organization: IEEE
Publication Date: 1 July 2023
Status: pending
Page Count: 31
scope:

This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled, submersible transformers with separable insulated high-voltage connectors. These transformers are rated 3750 kVA and smaller with high voltages of 34 500 GrdY/19 920 V and below and with low voltages of 600 V and below. These transformers are generally used for step-down purposes from an underground primary cable supply. These transformers are typically installed in an enclosure below ground level, operated from above and suitable for continuous submerged operation.

Purpose

This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.

Document History

PC57.12.24/D12
July 1, 2023
Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
December 7, 2016
Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
June 17, 2009
Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
January 1, 2000
Transformers Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below Requirements
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
January 1, 1994
Transformers Underground-Type Three- Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/ 19 920 Volts and Below; Low Voltage, 480 Volts and Below - Requirements
A description is not available for this item.
January 1, 1994
Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below - Requirements
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
May 10, 1988
TRANSFORMERS - UNDERGROUND-TYPE THREE-PHASE DISTRIBUTION TRANSFORMERS, 2500 KVA AND SMALLER: HIGH VOLTAGE, 34 500GRDY/19 920 VOLTS AND BELOW; LOW VOLTAGE, 480 VOLTS AND BELOW - REQUIREMENTS
A description is not available for this item.
January 1, 1982
REQUIREMENTS FOR UNDERGROUND-TYPE THREE- PHASE DISTRIBUTION TRANSFORMERS, 2500 KVA AND SMALLER; HIGH VOLTAGE 24 940 GRDY/ 14 400 VOLTS AND BELOW; LOW VOLTAGE 480 VOLTS AND BELOW
A description is not available for this item.

References

Advertisement