IEEE - ANSI C57.12.24

Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below - Requirements

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1994
Status: inactive
Page Count: 18
scope:

This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the proper selection of such equipment.

NOTE - Refer to the latest Federal Regulations concerning polychlorinated biphenyls (PCB) contamination in transformers.

This standard describes certain electrical and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, underground-type distribution transformers rated 2500 kVA and smaller with high voltages of 34 500GrdY/19 920 volts and below and with low voltages of 480 volts and below. These transformers are generally used for step-down purposes from an underground primary cable supply and are suitable for occasional submerged operation.

This standard does not cover the electrical and mechanical requirements of any accessory devices that may be supplied with the transformer.

Document History

July 1, 2023
Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
December 7, 2016
Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
June 17, 2009
Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
January 1, 2000
Transformers Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below Requirements
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
January 1, 1994
Transformers Underground-Type Three- Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/ 19 920 Volts and Below; Low Voltage, 480 Volts and Below - Requirements
A description is not available for this item.
ANSI C57.12.24
January 1, 1994
Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below - Requirements
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
May 10, 1988
TRANSFORMERS - UNDERGROUND-TYPE THREE-PHASE DISTRIBUTION TRANSFORMERS, 2500 KVA AND SMALLER: HIGH VOLTAGE, 34 500GRDY/19 920 VOLTS AND BELOW; LOW VOLTAGE, 480 VOLTS AND BELOW - REQUIREMENTS
A description is not available for this item.
January 1, 1982
REQUIREMENTS FOR UNDERGROUND-TYPE THREE- PHASE DISTRIBUTION TRANSFORMERS, 2500 KVA AND SMALLER; HIGH VOLTAGE 24 940 GRDY/ 14 400 VOLTS AND BELOW; LOW VOLTAGE 480 VOLTS AND BELOW
A description is not available for this item.

References

Advertisement