LUL - T0416

Track: Material for Longitudinal Bridge Bearers and Components

inactive
Organization: LUL
Publication Date: 1 July 2023
Status: inactive
Page Count: 6
scope:

This specification applies to material requirements for longitudinal bearers for Open or Sub-surface sections in the following applications:

a) bridges

b) over pipe crossings

c) around catchpits.

This technical specification applies to you if you are working within TfL, including LU staff, Transport for London (TfL) engineering staff and all suppliers involved in the design, manufacture, supply, or installation of longitudinal timbers.

This technical specification does not cover the Inspection of Longitudinal Bridges which is covered in S1158 and PR0114, nor does it give maintenance minimum actions if defects conditions are identified, these are covered in S1158 attachment 5.

Purpose

The purpose of this specification is to specify the material requirements for Longitudinal Bridge bearers and components that are to be used on the London Underground (LU) network.

Document History

January 1, 2024
Track: Material for longitudinal bridge bearers and components
This specification applies to material requirements for longitudinal bearers for Open or Sub-surface sections in the following applications: a) bridges b) over pipe crossings c) around catchpits....
T0416
July 1, 2023
Track: Material for Longitudinal Bridge Bearers and Components
This specification applies to material requirements for longitudinal bearers for Open or Sub-surface sections in the following applications: a) bridges b) over pipe crossings c) around catchpits....
February 1, 2012
Track: Material for longitudinal bridge timbers and components
This Specification applies to material requirements for longitudinal bridge timbers and components. Purpose The purpose of this Specification is to specify the material requirements for...
February 1, 2012
Track: Material for longitudinal bridge timbers and components
This Specification applies to material requirements for longitudinal bridge timbers and components. Purpose The purpose of this Specification is to specify the material requirements for...

References

Advertisement